Appleton Electric Liquidtight Flexible Conduit Connector STB-200L

Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 3.19 INCH WIRE SIZE 8 TO 1/0 AWG TYPE STB MODEL
Datasheet
Description
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 3.19 INCH WIRE SIZE 8 TO 1/0 AWG TYPE STB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - STB-200L - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector
STB-200L
Liquidtight Flexible Conduit Connector STB-200L
STRAIGHT TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE) MATERIAL LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON UL 514B, CSA C22.2 APPROVAL 2 INCH TRADE SIZE INSULATED WITH GROUND LUG THROAT TYPE DIAMETER 3.19 INCH WIRE SIZE 8 TO 1/0 AWG TYPE STB MODEL
  • STRAIGHT TYPE
  • ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON (BODY/COMPRESSION NUT), ALUMINUM (FERRULE) MATERIAL
  • LIQUIDTIGHT FLEXIBLE METAL CONDUIT USED ON
  • UL 514B, CSA C22.2 APPROVAL
  • 2 INCH TRADE SIZE
  • INSULATED WITH GROUND LUG THROAT TYPE
  • DIAMETER 3.19 INCH
  • WIRE SIZE 8 TO 1/0 AWG
  • TYPE STB MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number STB-200L
Product Name Liquidtight Flexible Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8725946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details