Appleton Electric Liquidtight Flexible Conduit Connector with Grip ST-SR250

Description
FLEXIBLE METALLIC CONDUIT USED ON UL, CSA APPROVAL STRAIGHT CONNECTOR TYPE 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST-SR MODEL
Datasheet
Description
FLEXIBLE METALLIC CONDUIT USED ON UL, CSA APPROVAL STRAIGHT CONNECTOR TYPE 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST-SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector with Grip - ST-SR250 - Appleton Electric
Rosemont, IL, USA
Liquidtight Flexible Conduit Connector with Grip
ST-SR250
Liquidtight Flexible Conduit Connector with Grip ST-SR250
FLEXIBLE METALLIC CONDUIT USED ON UL, CSA APPROVAL STRAIGHT CONNECTOR TYPE 1 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE APPLETON. BRAND APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A) ST-SR MODEL
  • FLEXIBLE METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • STRAIGHT CONNECTOR TYPE
  • 1 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • APPLETON. BRAND
  • APPLICABLE STANDARD NEC 501-4(B), NEC 502-4(A)(2), NEC 503-3(A)
  • ST-SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number ST-SR250
Product Name Liquidtight Flexible Conduit Connector with Grip
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2149576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details