NKK Switches 10mm Ultra-Thin DIP Rotary FR01FC16P-W-S

Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Description
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FR01 series consists of 10mm DIP rotary switches designed for low-voltage, low-current applications with a compact profile suitable for high-density PCB mounting. The part is mounted through-hole with straight PC terminals and features a screwdriver actuator. It is a hexadecimal device with 16 positions, complies with UL94V-0 flammability ratings for its actuator, housing, and base, and operates within a temperature range of -25°C to +85°C. The switch has a contact resistance of ≤100 milliohms, insulation resistance of ≥1,000 megohms, and dielectric strength of 250V AC for one minute. Mechanical and electrical life is rated at 10,000 detent operations. The actuator is color-coded for real code setting, and the switch includes a crimped terminal for secure PCB mounting.

Datasheet Summary
Powered by GS/AI

The FR01 series consists of 10mm DIP rotary switches designed for low-voltage, low-current applications with a compact profile suitable for high-density PCB mounting. The part is mounted through-hole with straight PC terminals and features a screwdriver actuator. It is a hexadecimal device with 16 positions, complies with UL94V-0 flammability ratings for its actuator, housing, and base, and operates within a temperature range of -25°C to +85°C. The switch has a contact resistance of ≤100 milliohms, insulation resistance of ≥1,000 megohms, and dielectric strength of 250V AC for one minute. Mechanical and electrical life is rated at 10,000 detent operations. The actuator is color-coded for real code setting, and the switch includes a crimped terminal for secure PCB mounting.

Suppliers

Company
Product
Description
Supplier Links
10mm Ultra-Thin DIP Rotary - FR01FC16P-W-S - NKK Switches
Scottsdale, AZ, United States
10mm Ultra-Thin DIP Rotary
FR01FC16P-W-S
10mm Ultra-Thin DIP Rotary FR01FC16P-W-S
10mm DIP Rotaries 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances. Suited to lead-free solder processing applications because of heat resistant resin materials. Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.

10mm DIP Rotaries

  • 100mA Logic Level, Bushing and PCB Mount (FR01 series through hole and FR02 series SMT), Decimal and Hexadecimal
  • Environmentally friendly components and packaging materials meet RoHS directive restricting use of hazardous substances.
  • Suited to lead-free solder processing applications because of heat resistant resin materials.
  • Slim .150" (3.8mm) body has the lowest profile in the industry and allows close PCB stacking.
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Coded Rotary Switches
FR01FC16P-W-S
Coded Rotary Switches FR01FC16P-W-S
Coded Rotary Switches 16 POS COMP CODE FLSH STRT PC WSHABLE

Coded Rotary Switches 16 POS COMP CODE FLSH STRT PC WSHABLE

Buy Now Datasheet

Technical Specifications

  NKK Switches VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number FR01FC16P-W-S FR01FC16P-W-S
Product Name 10mm Ultra-Thin DIP Rotary Coded Rotary Switches
Current Rating 0.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AR10HB-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers
High Security Keylock - CKL12ATW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
High Security Keylock - CKL12BTW01-027 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Rotary Switches - HS16-1S-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
2 suppliers