Appleton Electric Rigid/EMT Conduit Connector SRNTC-400

Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.94 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet
Description
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.94 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - SRNTC-400 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
SRNTC-400
Rigid/EMT Conduit Connector SRNTC-400
SET SCREW, THREADLESS TYPE MALLEABLE IRON MATERIAL 3.94 INCH RIGID CONDUIT/IMC USED ON 1 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 5 INCH DIAMETER 4 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SRNTC MODEL
  • SET SCREW, THREADLESS TYPE
  • MALLEABLE IRON MATERIAL
  • 3.94 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 5 INCH DIAMETER
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SRNTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SRNTC-400
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8722281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.9843 inch (25 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details