O-Z/Gedney Flexible Cord/Cable Connector SR-975-875

Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-5/8 INCH DIA X 1-7/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR PURPLE THROAT INNER DIAMETER 0.82 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-5/8 INCH DIA X 1-7/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR PURPLE THROAT INNER DIAMETER 0.82 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-975-875 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-975-875
Flexible Cord/Cable Connector SR-975-875
90 DEG MALE TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-5/8 INCH DIA X 1-7/8 INCH L SIZE UL, CSA APPROVAL LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR PURPLE THROAT INNER DIAMETER 0.82 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • 90 DEG MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA-N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-5/8 INCH DIA X 1-7/8 INCH L SIZE
  • UL, CSA APPROVAL
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET/HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR PURPLE
  • THROAT INNER DIAMETER 0.82 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-975-875
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; Zinc Plated Malleable Iron Body/Gland Nut, Neoprene Grommet, Nylon Gripper, PVC/Buna-N Sealing Ring, Zinc Plated Steel Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824360 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Cable Gland; Nickel-Plated Brass; 6.5 to 9.5 mm; 2.5 to 8.5 mm; PG 9; 20 mm - 70075240 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details