TE Connectivity Connector Strain Relief 182930-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 182930-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
182930-1
Connector Strain Relief 182930-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 28.58 MM  [1.125 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 1-3/8-18 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 23 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Cable Entry Diameter : 28.58 MM  [1.125 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : 1-3/8-18 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 23
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Clips & Clamps - 1355021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1355021
Cable Clips & Clamps 1355021
TE Connectivity 182930-1 Cable Clamp

TE Connectivity 182930-1 Cable Clamp

Supplier's Site
Circular Connector Clamp, Straight, Large, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity - 52R4025 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Clamp, Straight, Large, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity
52R4025
Circular Connector Clamp, Straight, Large, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity 52R4025
Circular Connector Clamp, Straight, Large, CPC Series, 23, Thermoplastic, 28.58 mm RoHS Compliant: Yes

Circular Connector Clamp, Straight, Large, CPC Series, 23, Thermoplastic, 28.58 mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips Strain Reliefs
Product Number 182930-1 1355021 52R4025
Product Name Connector Strain Relief Cable Clips & Clamps Circular Connector Clamp, Straight, Large, Cpc Series, 23, Thermoplastic, 28.58 Mm Rohs Compliant Amp Te Connectivity
Material Thermoplastic Plastic
Unlock Full Specs
to access all available technical data