O-Z/Gedney Flexible Cord/Cable Connector SR-975-375

Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE WHITE THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet
Description
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE WHITE THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-975-375 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-975-375
Flexible Cord/Cable Connector SR-975-375
90 DEG TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/8 INCH DIA X 1-3/8 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE WHITE THROAT INNER DIAMETER 0.81 INCH SR MODEL
  • 90 DEG TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-3/8 INCH DIA X 1-3/8 INCH L SIZE
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR CODE WHITE
  • THROAT INNER DIAMETER 0.81 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-975-375
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745833-9 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Normal Profile Conduit POLYFLEX® - 1200127 - Altech Corp.
Specs
Material Polyamide 6
Diameter 0.480 inch (12.2 mm)
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
90º Liquid Tight Strain Relief Snap Elbow - 85822130 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details