O-Z/Gedney Flexible Cord/Cable Connector SR-753

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-3/16 INCH L SIZE CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.2 TO 0.3 INCH CORD SIZE THROAT INNER DIAMETER 0.76 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-3/16 INCH L SIZE CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.2 TO 0.3 INCH CORD SIZE THROAT INNER DIAMETER 0.76 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-753 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-753
Flexible Cord/Cable Connector SR-753
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-3/8 INCH DIA X 1-3/16 INCH L SIZE CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.2 TO 0.3 INCH CORD SIZE THROAT INNER DIAMETER 0.76 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-3/8 INCH DIA X 1-3/16 INCH L SIZE
  • CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.2 TO 0.3 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.76 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-753
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Cable Gland, Polyamide, Black, PG 11/1,4 - 10mm Clamping Range - 70074524 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details