O-Z/Gedney Flexible Cord/Cable Connector SR-75-875

Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/4 INCH DIA X 1-1/4 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE PURPLE THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet
Description
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/4 INCH DIA X 1-1/4 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE PURPLE THROAT INNER DIAMETER 0.81 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-75-875 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-75-875
Flexible Cord/Cable Connector SR-75-875
STRAIGHT TYPE ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL 1-3/4 INCH DIA X 1-1/4 INCH L SIZE LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE GRIP-TITE[R] BRAND COLOR CODE PURPLE THROAT INNER DIAMETER 0.81 INCH SR MODEL
  • STRAIGHT TYPE
  • ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT MATERIAL
  • 1-3/4 INCH DIA X 1-1/4 INCH L SIZE
  • LIQUID TIGHT, OIL TIGHT, RAIN TIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • GRIP-TITE[R] BRAND
  • COLOR CODE PURPLE
  • THROAT INNER DIAMETER 0.81 INCH
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-75-875
Product Name Flexible Cord/Cable Connector
Material Steel; Polyamide / Nylon®; ZINC PLATED MALLEABLE IRON BODY/GLAND NUT, NEOPRENE GROMMET, NYLON GRIPPER, PVC/BUNA N SEALING RING, ZINC PLATED STEEL LOCKNUT
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824290 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.984 to 1.220 inch (25 to 31 mm)
View Details
Connector Strain Relief - 2554584-1 - TE Connectivity
Specs
Material Stainless Steel
View Details
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074404 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details