TE Connectivity Connector Strain Relief 2554584-1

Description
Body Features Primary Product Color : Silver Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Compatible With RF Cable Type : RTK 031 Sealable : No Strain Relief Accessory Type : Crimp Sleeve
Request a Quote
Description
Body Features Primary Product Color : Silver Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Compatible With RF Cable Type : RTK 031 Sealable : No Strain Relief Accessory Type : Crimp Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 2554584-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
2554584-1
Connector Strain Relief 2554584-1
Body Features Primary Product Color : Silver Primary Product Material : Stainless Steel Configuration Features Number of Positions : 1 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500 Product Type Features Compatible With RF Cable Type : RTK 031 Sealable : No Strain Relief Accessory Type : Crimp Sleeve

Body Features


  • Primary Product Color : Silver
  • Primary Product Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1500

Product Type Features


  • Compatible With RF Cable Type : RTK 031
  • Sealable : No
  • Strain Relief Accessory Type : Crimp Sleeve
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 2554584-1
Product Name Connector Strain Relief
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745173-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5748676-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-446556-5 - TE Connectivity
Specs
Material Copper
Length 0.4000 inch (10.16 mm)
View Details
Connector Strain Relief - 5748677-2 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details