O-Z/Gedney Flexible Cord/Cable Connector SR-15016

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 1-13/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1.4 TO 1.6 INCH CORD SIZE THROAT INNER DIAMETER 1.56 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 1-13/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1.4 TO 1.6 INCH CORD SIZE THROAT INNER DIAMETER 1.56 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-15016 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-15016
Flexible Cord/Cable Connector SR-15016
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 3 INCH DIA X 1-13/16 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1-1/2 INCH THREAD SIZE 1.4 TO 1.6 INCH CORD SIZE THROAT INNER DIAMETER 1.56 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 3 INCH DIA X 1-13/16 INCH L SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1-1/2 INCH THREAD SIZE
  • 1.4 TO 1.6 INCH CORD SIZE
  • THROAT INNER DIAMETER 1.56 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-15016
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Connector Strain Relief - 2-2308349-1 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Gland, Cable; PG; 36; 50 mm; 65 mm; 47 mm; Brass; Neoprene; Nickel - 70074598 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 47.000 inch (1194 mm)
View Details