O-Z/Gedney Flexible Cord/Cable Connector SR-1009

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.8 TO 0.9 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.8 TO 0.9 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-1009 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-1009
Flexible Cord/Cable Connector SR-1009
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE UL, CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.8 TO 0.9 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-5/8 INCH DIA X 1-1/4 INCH L SIZE
  • UL, CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.8 TO 0.9 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.96 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-1009
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Cable; Metric; M 40 x 1.5; 53 mm; 62 mm; 40 mm; Polyamide 6; Neoprene - 70074568 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.575 inch (40 mm)
View Details