TE Connectivity Strain Relief, Brass; Accessory Type Amp Te Connectivity 558527-1

Description
STRAIN RELIEF, BRASS; Accessory Type:Strain Relief; For Use With:Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, BRASS; Accessory Type:Strain Relief; For Use With:Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, Brass; Accessory Type Amp Te Connectivity - 34B376 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Brass; Accessory Type Amp Te Connectivity
34B376
Strain Relief, Brass; Accessory Type Amp Te Connectivity 34B376
STRAIN RELIEF, BRASS; Accessory Type:Strain Relief; For Use With:Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes

STRAIN RELIEF, BRASS; Accessory Type:Strain Relief; For Use With:Modular Plugs; No. of Positions:-; Strain Relief Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 34B376
Product Name Strain Relief, Brass; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074523 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Connector Strain Relief - 201848-5 - TE Connectivity
Specs
Material Stainless Steel
Length 3.76 inch (95.44 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Multi Cable Liquid Tight Strain Relief - 85825030 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7283 inch (18.5 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details