O-Z/Gedney Flexible Cord/Cable Connector SR-1005

Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.4 TO 0.5 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet
Description
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.4 TO 0.5 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - SR-1005 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Connector
SR-1005
Flexible Cord/Cable Connector SR-1005
STRAIGHT MALE TYPE ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL 1-5/8 INCH DIA X 1-1/4 INCH L SIZE CSA APPROVAL OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.4 TO 0.5 INCH CORD SIZE THROAT INNER DIAMETER 0.96 INCH TEMPERATURE RATING 90 DEG C SR MODEL
  • STRAIGHT MALE TYPE
  • ZINC PLATED MALLEABLE IRON BODY, PVC GROMMET MATERIAL
  • 1-5/8 INCH DIA X 1-1/4 INCH L SIZE
  • CSA APPROVAL
  • OIL TIGHT, WATERTIGHT, STRAIN RELIEF, HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.4 TO 0.5 INCH CORD SIZE
  • THROAT INNER DIAMETER 0.96 INCH
  • TEMPERATURE RATING 90 DEG C
  • SR MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SR-1005
Product Name Flexible Cord/Cable Connector
Material PVC; Zinc Plated Malleable Iron Body, PVC Grommet
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland;Polyamide 6; Neoprene;NPT 1/2in;5-12mm;Black;44mm;24mm;14mm - 70074427 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.835 inch (21.2 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Connector Strain Relief - 2554549-1 - TE Connectivity
Specs
Material Stainless Steel
View Details
Liquid Tight Strain Relief with Dome Nut - 85820530 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details