O-Z/Gedney Flexible Cord/Cable Support Wedging Plug SPLG-6000-2

Description
ONE PIECE TYPE WOOD MATERIAL 8-3/8 INCH DIA X 5-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (SAME SIZE) CONDUCTOR(S) 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
Datasheet
Description
ONE PIECE TYPE WOOD MATERIAL 8-3/8 INCH DIA X 5-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (SAME SIZE) CONDUCTOR(S) 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - SPLG-6000-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
SPLG-6000-2
Flexible Cord/Cable Support Wedging Plug SPLG-6000-2
ONE PIECE TYPE WOOD MATERIAL 8-3/8 INCH DIA X 5-1/2 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 5 (SAME SIZE) CONDUCTOR(S) 6 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED BODY TYPE VERTICAL CONDUIT POSITION S MODEL
  • ONE PIECE TYPE
  • WOOD MATERIAL
  • 8-3/8 INCH DIA X 5-1/2 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 5 (SAME SIZE) CONDUCTOR(S)
  • 6 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number SPLG-6000-2
Product Name Flexible Cord/Cable Support Wedging Plug
Material WOOD
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 12 x 1.5; 15 mm; 32 mm; 12 mm; Polyamide 6; Neoprene - 70074538 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.472 inch (12 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824230 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.118 to 0.276 inch (3 to 7 mm)
View Details
Connector Strain Relief - 1604121-2 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details