Appleton Electric Rigid/EMT Conduit Coupling SNTCC-200

Description
STEEL MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-3/4 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION SET SCREW SNTCC MODEL
Datasheet
Description
STEEL MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-3/4 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION SET SCREW SNTCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SNTCC-200 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SNTCC-200
Rigid/EMT Conduit Coupling SNTCC-200
STEEL MATERIAL 3-5/16 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 2-3/4 INCH DIAMETER 10 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT APPLETON. BRAND INSTALLATION SET SCREW SNTCC MODEL
  • STEEL MATERIAL
  • 3-5/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 2-3/4 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLETON. BRAND
  • INSTALLATION SET SCREW
  • SNTCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTCC-200
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details