Appleton Electric Rigid/EMT Conduit Coupling SNTCC-100

Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 2.63 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
SET SCREW, THREADLESS TYPE STEEL MATERIAL 2.63 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SNTCC-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SNTCC-100
Rigid/EMT Conduit Coupling SNTCC-100
SET SCREW, THREADLESS TYPE STEEL MATERIAL 2.63 INCH RIGID METAL CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 1.75 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE-TIGHT
  • SET SCREW, THREADLESS TYPE
  • STEEL MATERIAL
  • 2.63 INCH
  • RIGID METAL CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 1.75 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SNTCC-100
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details