Emerson SolaHD Power Supply;24VDC@5A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series SDN5-24-100C

Description
Features Compact Packaging to Save Space on the DIN Rail. 27% Reduction in Width Compared to Existing 10 A Model, 23% Reduction in Width Compared with Existing 5 A Model Higher Efficiency Saves Energy and Lowers Amount of Heat Generated in Panel User Friendly: LEDs for Status; Large, Rugged, Accessible Screw Terminals; Easy On/Off DIN Mounting PowerBoost Overload Capability to Start High Inrush Loads Accepts Universal Voltage 85/264 VAC, 50/60 Hz Input Patented, Easy DIN Rail Mounting Clip User Adjustable Output Voltage Accessible Via Front Face Parallel Capability Standard Class 1, Div 2 Hazardous Locations Rating — ATEX Approved Five-Year Warranty Applications Industrial Machine Control Process Control Conveying Equipment Material Handling Vending Machines Packaging Equipment Amusement Park Equipment Semiconductor Fabrication Equipment
Description
Features Compact Packaging to Save Space on the DIN Rail. 27% Reduction in Width Compared to Existing 10 A Model, 23% Reduction in Width Compared with Existing 5 A Model Higher Efficiency Saves Energy and Lowers Amount of Heat Generated in Panel User Friendly: LEDs for Status; Large, Rugged, Accessible Screw Terminals; Easy On/Off DIN Mounting PowerBoost Overload Capability to Start High Inrush Loads Accepts Universal Voltage 85/264 VAC, 50/60 Hz Input Patented, Easy DIN Rail Mounting Clip User Adjustable Output Voltage Accessible Via Front Face Parallel Capability Standard Class 1, Div 2 Hazardous Locations Rating — ATEX Approved Five-Year Warranty Applications Industrial Machine Control Process Control Conveying Equipment Material Handling Vending Machines Packaging Equipment Amusement Park Equipment Semiconductor Fabrication Equipment

Suppliers

Company
Product
Description
Supplier Links
Power Supply;24VDC@5A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series - 70211383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply;24VDC@5A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series
70211383
Power Supply;24VDC@5A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series 70211383
Features Compact Packaging to Save Space on the DIN Rail. 27% Reduction in Width Compared to Existing 10 A Model, 23% Reduction in Width Compared with Existing 5 A Model Higher Efficiency Saves Energy and Lowers Amount of Heat Generated in Panel User Friendly: LEDs for Status; Large, Rugged, Accessible Screw Terminals; Easy On/Off DIN Mounting PowerBoost Overload Capability to Start High Inrush Loads Accepts Universal Voltage 85/264 VAC, 50/60 Hz Input Patented, Easy DIN Rail Mounting Clip User Adjustable Output Voltage Accessible Via Front Face Parallel Capability Standard Class 1, Div 2 Hazardous Locations Rating — ATEX Approved Five-Year Warranty Applications Industrial Machine Control Process Control Conveying Equipment Material Handling Vending Machines Packaging Equipment Amusement Park Equipment Semiconductor Fabrication Equipment

Features

  • Compact Packaging to Save Space on the DIN Rail. 27% Reduction in Width Compared to Existing 10 A Model, 23% Reduction in Width Compared with Existing 5 A Model
  • Higher Efficiency Saves Energy and Lowers Amount of Heat Generated in Panel
  • User Friendly: LEDs for Status; Large, Rugged, Accessible Screw Terminals; Easy On/Off DIN Mounting
  • PowerBoost Overload Capability to Start High Inrush Loads
  • Accepts Universal Voltage 85/264 VAC, 50/60 Hz Input
  • Patented, Easy DIN Rail Mounting Clip
  • User Adjustable Output Voltage Accessible Via Front Face
  • Parallel Capability Standard
  • Class 1, Div 2 Hazardous Locations Rating — ATEX Approved
  • Five-Year Warranty
    Applications
  • Industrial Machine Control
  • Process Control
  • Conveying Equipment
  • Material Handling
  • Vending Machines
  • Packaging Equipment
  • Amusement Park Equipment
  • Semiconductor Fabrication Equipment
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211383
Product Name Power Supply;24VDC@5A; 115/230VAC In; Enclosed;DIN Rail;Industrial;SDN Series
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details