Emerson SolaHD Power Supply; 85 to 264 VAC/100 to 375 VDC; 6 A; 50/60 Hz; 2.55 in.; 4.71 in. SCP30S5B-DN

Description
SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating DIN rail or chassis mount Rugged, encapsulated design to resist environment These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe
Description
SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating DIN rail or chassis mount Rugged, encapsulated design to resist environment These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 85 to 264 VAC/100 to 375 VDC; 6 A; 50/60 Hz; 2.55 in.; 4.71 in. - 70211610 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 85 to 264 VAC/100 to 375 VDC; 6 A; 50/60 Hz; 2.55 in.; 4.71 in.
70211610
Power Supply; 85 to 264 VAC/100 to 375 VDC; 6 A; 50/60 Hz; 2.55 in.; 4.71 in. 70211610
SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating DIN rail or chassis mount Rugged, encapsulated design to resist environment These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe

SCP Series 30 W Power Supplies, 85 to 264 VAC⁄100 to 375 VDC Voltage Rating

  • DIN rail or chassis mount
  • Rugged, encapsulated design to resist environment
    These switchers are compact, rugged power supplies designed to power many of your industrial control and instrumentation devices and equipment, with high reliability and tight regulation through the most difficult factory-floor conditions around the globe
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70211610
Product Name Power Supply; 85 to 264 VAC/100 to 375 VDC; 6 A; 50/60 Hz; 2.55 in.; 4.71 in.
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Industrial
Operating Temperature -25 to 65 C (-13 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details