Appleton Electric Rigid/EMT Conduit Coupling SCC-250

Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 4.5 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 3.06 INCH SCC MODEL
Datasheet
Description
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 4.5 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 3.06 INCH SCC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - SCC-250 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Coupling
SCC-250
Rigid/EMT Conduit Coupling SCC-250
THREADED SPLIT, BOLT-ON TYPE ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL 4.5 INCH RIGID CONDUIT/IMC USED ON UL, CSA C22.2 APPROVAL 3.38 INCH DIAMETER 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT WIDTH 3.06 INCH SCC MODEL
  • THREADED SPLIT, BOLT-ON TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON, ZINC ELECTROPLATED STEEL BODY, NEOPRENE GASKET MATERIAL
  • 4.5 INCH
  • RIGID CONDUIT/IMC USED ON
  • UL, CSA C22.2 APPROVAL
  • 3.38 INCH DIAMETER
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • WIDTH 3.06 INCH
  • SCC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number SCC-250
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2650002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details