ASCO S Series - Pressure Switches SA40D

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
S Series - Pressure Switches - SA40D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA40D
S Series - Pressure Switches SA40D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
S Series - Pressure Switches - SA40D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA40D
S Series - Pressure Switches SA40D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
S Series - Pressure Switches - SA40D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA40D
S Series - Pressure Switches SA40D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO ASCO ASCO
Product Category Pressure Switches Pressure Switches Pressure Switches
Product Number SA40D SA40D SA40D
Product Name S Series - Pressure Switches S Series - Pressure Switches S Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston
Pressure Measurement Differential (optional feature); Gauge; Negative Pressure (optional feature) Differential (optional feature); Gauge; Negative Pressure (optional feature) Differential (optional feature); Gauge; Negative Pressure (optional feature)
Material Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter Analog Meter Analog Meter
Switch Point Range 0.8000 to 9 psi (0.5630 to 6.33 m H2O) 0.4000 to 4.5 psi (0.2815 to 3.17 m H2O) 0.0 to 0.4335 psi (0.0 to 0.3051 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 1754608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative pressure
Material Gas; Air
Working Pressure Range -14.5 to 23.21 psi (-10.21 to 16.33 m H2O)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details