ASCO S Series - Pressure Switches SA30D

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
S Series - Pressure Switches - SA30D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA30D
S Series - Pressure Switches SA30D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
S Series - Pressure Switches - SA30D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA30D
S Series - Pressure Switches SA30D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
S Series - Pressure Switches - SA30D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA30D
S Series - Pressure Switches SA30D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
S Series - Pressure Switches - SA30D - ASCO
Florham Park, NJ, USA
S Series - Pressure Switches
SA30D
S Series - Pressure Switches SA30D
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of general purpose, watertight or explosionproof enclosures. • Choice of fixed or full-range adjustable deadband. • Choice of single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales are

accessible from the front of the switch.

•

Choice of general purpose, watertight or explosionproof

enclosures.

•

Choice of fixed or full-range adjustable deadband.

•

Choice of single or two-stage units.

•

Manual reset units available.

•

Mounts in any position.

•

Rugged and vibration resistant.

•

Visual adjustment scales in psi and bars.

•

External adjusting nuts.

•

Separate electrical, pressure and adjusting

chambers.

•

Wide selection of transducer wetted materials suitable

for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO ASCO ASCO ASCO
Product Category Pressure Switches Pressure Switches Pressure Switches Pressure Switches
Product Number SA30D SA30D SA30D SA30D
Product Name S Series - Pressure Switches S Series - Pressure Switches S Series - Pressure Switches S Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston
Pressure Measurement Differential (optional feature); Gauge; Negative Pressure (optional feature) Differential (optional feature); Gauge; Negative Pressure (optional feature) Differential (optional feature); Gauge; Negative Pressure (optional feature) Differential (optional feature); Gauge; Negative Pressure (optional feature)
Material Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter Analog Meter Analog Meter Analog Meter
Switch Point Range 0.7000 to 9 psi (0.4926 to 6.33 m H2O) 1 to 18 psi (0.7038 to 12.67 m H2O) 0.0 to 0.9754 psi (0.0 to 0.6865 m H2O) 5 to 60 psi (3.52 to 42.23 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details
Vacuum Switches - 2023310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details