O-Z/Gedney Flexible Cord/Cable Support Wedging Body S-3500-BO

Description
KNURLED/TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL COMMERCIAL, INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE 1-PIECE PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED APPLICABLE STANDARD NEC S MODEL
Datasheet
Description
KNURLED/TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL COMMERCIAL, INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE 1-PIECE PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED APPLICABLE STANDARD NEC S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Body - S-3500-BO - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Body
S-3500-BO
Flexible Cord/Cable Support Wedging Body S-3500-BO
KNURLED/TAPERED TYPE MALLEABLE/DUCTILE IRON MATERIAL NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL COMMERCIAL, INDOOR APPLICATION 600 V VOLTAGE RATING 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE 1-PIECE PLUG TYPE RIGID/IMC CONDUIT TYPE VERTICAL CONDUIT POSITION FINISH HOT DIP GALVANIZED APPLICABLE STANDARD NEC S MODEL
  • KNURLED/TAPERED TYPE
  • MALLEABLE/DUCTILE IRON MATERIAL
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3-1/2 INCH CONDUIT SIZE
  • 1-PIECE PLUG TYPE
  • RIGID/IMC CONDUIT TYPE
  • VERTICAL CONDUIT POSITION
  • FINISH HOT DIP GALVANIZED
  • APPLICABLE STANDARD NEC
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number S-3500-BO
Product Name Flexible Cord/Cable Support Wedging Body
Material Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820250 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074404 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details