O-Z/Gedney Flexible Cord/Cable Support Wedging Assembly S-3500-2

Description
1-PIECE PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 5-1/8 INCH DIA X 3-1/2 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet
Description
1-PIECE PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 5-1/8 INCH DIA X 3-1/2 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Assembly - S-3500-2 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Assembly
S-3500-2
Flexible Cord/Cable Support Wedging Assembly S-3500-2
1-PIECE PLUG TYPE HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL 5-1/8 INCH DIA X 3-1/2 INCH H SIZE NON-ARMORED CABLE TYPE UL 514B, CSA C22.2 APPROVAL INDOOR APPLICATION 600 V VOLTAGE RATING 5 (DIFFERENT SIZE) CONDUCTOR(S) 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE 3-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE KNURLED/TAPERED BODY TYPE VERTICAL CONDUIT POSITION POZI-GRIP[R] BRAND S MODEL
  • 1-PIECE PLUG TYPE
  • HOT DIP GALVANIZED MALLEABLE/DUCTILE IRON MATERIAL
  • 5-1/8 INCH DIA X 3-1/2 INCH H SIZE
  • NON-ARMORED CABLE TYPE
  • UL 514B, CSA C22.2 APPROVAL
  • INDOOR APPLICATION
  • 600 V VOLTAGE RATING
  • 5 (DIFFERENT SIZE) CONDUCTOR(S)
  • 18 TO 8 AWG, 6 TO 0 AWG, 2/0 TO 4/0 AWG, 4/0 AWG TO 750 KCMIL (ALUMINUM/COPPER CLAD, ALUMINUM/COPPER) CONDUCTOR SIZE
  • 3-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • KNURLED/TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • POZI-GRIP[R] BRAND
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number S-3500-2
Product Name Flexible Cord/Cable Support Wedging Assembly
Material Hot Dip Galvanized Malleable/Ductile Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826090 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details