O-Z/Gedney Flexible Cord/Cable Support Wedging Plug RPLG-1501-1

Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 2-5/8 INCH DIA X 2-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 1-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet
Description
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 2-5/8 INCH DIA X 2-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 1-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Support Wedging Plug - RPLG-1501-1 - O-Z/Gedney
St. Louis, MO, USA
Flexible Cord/Cable Support Wedging Plug
RPLG-1501-1
Flexible Cord/Cable Support Wedging Plug RPLG-1501-1
MULTIPLE SEGMENT TYPE CANVAS BAKELITE MATERIAL 2-5/8 INCH DIA X 2-3/8 INCH H SIZE NON ARMORED CABLE TYPE UL 514-B, CSA C22.2 APPROVAL 1 TO 4 (SAME SIZE) CONDUCTOR(S) 1-1/2 INCH CONDUIT SIZE RIGID/IMC CONDUIT TYPE TAPERED BODY TYPE VERTICAL CONDUIT POSITION R MODEL
  • MULTIPLE SEGMENT TYPE
  • CANVAS BAKELITE MATERIAL
  • 2-5/8 INCH DIA X 2-3/8 INCH H SIZE
  • NON ARMORED CABLE TYPE
  • UL 514-B, CSA C22.2 APPROVAL
  • 1 TO 4 (SAME SIZE) CONDUCTOR(S)
  • 1-1/2 INCH CONDUIT SIZE
  • RIGID/IMC CONDUIT TYPE
  • TAPERED BODY TYPE
  • VERTICAL CONDUIT POSITION
  • R MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Strain Reliefs
Product Number RPLG-1501-1
Product Name Flexible Cord/Cable Support Wedging Plug
Material Cloth; CANVAS BAKELITE
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822670 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Gland, Cable; NPT; 3/4 in.; 28 in.; 48 mm; 26.7 mm; Brass; Neoprene; Nickel - 70074608 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 26.700 inch (678 mm)
View Details