Appleton Electric Rigid/EMT Conduit Connector RNTC-100

Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.19 INCH RIGID/IMC CONDUIT USED ON 1.94 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.56 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.19 INCH RIGID/IMC CONDUIT USED ON 1.94 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.56 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - RNTC-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
RNTC-100
Rigid/EMT Conduit Connector RNTC-100
COMPRESSION, THREADLESS TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1.19 INCH RIGID/IMC CONDUIT USED ON 1.94 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 0.56 INCH DIAMETER 1 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE APPLICATION COMMERCIAL, INDUSTRIAL APPLICABLE STANDARD NEMA FB-1
  • COMPRESSION, THREADLESS TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1.19 INCH
  • RIGID/IMC CONDUIT USED ON
  • 1.94 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 0.56 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • APPLICATION COMMERCIAL, INDUSTRIAL
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number RNTC-100
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details