Appleton Electric Explosionproof Fluorescent Fixture RM2260BUCBEL

Description
51.25 INCH 8.1 INCH UL 884/924/1598 APPROVAL END BRACKET MOUNTING SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA 4X ENCLOSURE 2 LAMP(S) T8/T12 LAMP TYPE 32 W (T8), 60 W (T12) LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE EXTRUDED ALUMINUM REFLECTOR TYPE RIGMASTER[TM] BRAND INCLUDES EMERGENCY BATTERY APPLICATION INDOOR/OUTDOOR, OIL DRILLING RIG, MARINE LOADING TERMINAL, PROCESSING PLANT, PIPELINE PUMPING STATION, WATER TREATMENT PLANT, LUBRICATION PIT
Datasheet
Description
51.25 INCH 8.1 INCH UL 884/924/1598 APPROVAL END BRACKET MOUNTING SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA 4X ENCLOSURE 2 LAMP(S) T8/T12 LAMP TYPE 32 W (T8), 60 W (T12) LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE EXTRUDED ALUMINUM REFLECTOR TYPE RIGMASTER[TM] BRAND INCLUDES EMERGENCY BATTERY APPLICATION INDOOR/OUTDOOR, OIL DRILLING RIG, MARINE LOADING TERMINAL, PROCESSING PLANT, PIPELINE PUMPING STATION, WATER TREATMENT PLANT, LUBRICATION PIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - RM2260BUCBEL - Appleton Electric
Rosemont, IL, USA
Explosionproof Fluorescent Fixture
RM2260BUCBEL
Explosionproof Fluorescent Fixture RM2260BUCBEL
51.25 INCH 8.1 INCH UL 884/924/1598 APPROVAL END BRACKET MOUNTING SOLID STATE BALLAST TYPE CLASS I DIV 2 GROUP A B C D, NEMA 4X ENCLOSURE 2 LAMP(S) T8/T12 LAMP TYPE 32 W (T8), 60 W (T12) LAMP WATTAGE 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE EXTRUDED ALUMINUM REFLECTOR TYPE RIGMASTER[TM] BRAND INCLUDES EMERGENCY BATTERY APPLICATION INDOOR/OUTDOOR, OIL DRILLING RIG, MARINE LOADING TERMINAL, PROCESSING PLANT, PIPELINE PUMPING STATION, WATER TREATMENT PLANT, LUBRICATION PIT
  • 51.25 INCH
  • 8.1 INCH
  • UL 884/924/1598 APPROVAL
  • END BRACKET MOUNTING
  • SOLID STATE BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, NEMA 4X ENCLOSURE
  • 2 LAMP(S)
  • T8/T12 LAMP TYPE
  • 32 W (T8), 60 W (T12) LAMP WATTAGE
  • 120 TO 277 VAC AT 50/60 HZ BALLAST/LINE VOLTAGE
  • EXTRUDED ALUMINUM REFLECTOR TYPE
  • RIGMASTER[TM] BRAND
  • INCLUDES EMERGENCY BATTERY
  • APPLICATION INDOOR/OUTDOOR, OIL DRILLING RIG, MARINE LOADING TERMINAL, PROCESSING PLANT, PIPELINE PUMPING STATION, WATER TREATMENT PLANT, LUBRICATION PIT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number RM2260BUCBEL
Product Name Explosionproof Fluorescent Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details