Caplugs Button Plugs with Recessed-Type Heads BP-1 1/2-7

Description
Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-density polyethylene Standard Color: Black
Request a Quote
Description
Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-density polyethylene Standard Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Button Plugs with Recessed-Type Heads - BP-1 1/2-7 - Caplugs
Buffalo, NY, USA
Button Plugs with Recessed-Type Heads
BP-1 1/2-7
Button Plugs with Recessed-Type Heads BP-1 1/2-7
Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These plugs can be snapped into holes easily and are held in place by a bead until deliberately removed. Material: Low-density polyethylene Standard Color: Black

Series BP Button Plugs have recessed type heads and can be used for plugging holes in equipment made of sheet metal such as auto bodies, tanks, refrigeration units, etc. These plugs can be snapped into holes easily and are held in place by a bead until deliberately removed.

Material: Low-density polyethylene
Standard Color: Black

Supplier's Site

Technical Specifications

  Caplugs
Product Category Plugs, Stoppers, and Inserts
Product Number BP-1 1/2-7
Product Name Button Plugs with Recessed-Type Heads
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Aluminum Plugs for Flareless Tube and Hose Assemblies - ADP-16 - Caplugs
Specs
Features Threaded
Material Aluminum
NPT Thread 1" NPT; 1 5/16-12
View Details
Black Neoprene Plugs - BN138 - Caplugs
Specs
Material Neoprene
View Details
Specs
Features Threaded
Material Rubber - Silicone
View Details