RS Components, Ltd. Conduit Fittings 761982

Description
Cutterwell & Co Ltd 20CJB4B Junction Box
Request a Quote
Description
Cutterwell & Co Ltd 20CJB4B Junction Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761982
Conduit Fittings 761982
Cutterwell & Co Ltd 20CJB4B Junction Box

Cutterwell & Co Ltd 20CJB4B Junction Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761982
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2650005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.4724 inch (12 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 1945656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 818913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.56 inch (39.5 mm)
Material Brass
View Details