MOCAP LLC Silicone Rubber Tapered Plugs MSP.562/750

Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote
Description
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Silicone Rubber Tapered Plugs - MSP.562/750 - MOCAP LLC
Park Hills, MO, United States
Silicone Rubber Tapered Plugs
MSP.562/750
Silicone Rubber Tapered Plugs MSP.562/750
Material: Silicone Tapered Design Allows for Masking of Various Hole Diameters Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
  • Material: Silicone
  • Tapered Design Allows for Masking of Various Hole Diameters
  • Larger Sizes also Available with a Hollow End for Cost Savings - MHSP Series
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number MSP.562/750
Product Name Silicone Rubber Tapered Plugs
Features Tapered
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Plugs for Metric Threads - GPM2215RD4 - MOCAP LLC
Specs
Features Threaded; Knurled; Slotted Head
Overall Length 0.4685 inch (11.9 mm)
Material Polypropylene (PP)
View Details
Silicone Rubber Tapered Plugs - MSP2.118/2.506 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
Material Rubber - Silicone
View Details
Center Pull Plugs with Wide Flanges - CPW1.23/1.29 - MOCAP LLC
Specs
Features Flange; Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details
Barrel Plugs with Flange - BPF460 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5906 inch (15 mm)
Material Polyethylene (PE)
View Details