MOCAP LLC Tapered Plugs for Type L and M Tubing LMP0750

Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote
Description
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tapered Plugs for Type L and M Tubing - LMP0750 - MOCAP LLC
Park Hills, MO, United States
Tapered Plugs for Type L and M Tubing
LMP0750
Tapered Plugs for Type L and M Tubing LMP0750
Material: LDPE (Low Density Polyethylene) Stocked Material: LDPE (Red) Reinforced Cross Bracing for Secure Fit Features Durable Pull-Tab for Easy Removal
  • Material: LDPE (Low Density Polyethylene)
  • Stocked Material: LDPE (Red)
  • Reinforced Cross Bracing for Secure Fit
  • Features Durable Pull-Tab for Easy Removal
Supplier's Site

Technical Specifications

  MOCAP LLC
Product Category Plugs, Stoppers, and Inserts
Product Number LMP0750
Product Name Tapered Plugs for Type L and M Tubing
Overall Length 0.6181 inch (15.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EPDM Tapered Plugs - MEP.750/925 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
Push-in Plugs for SAE and NPT Threads - PIPL0563 - MOCAP LLC
Specs
Features Threaded
Overall Length 0.3583 inch (9.1 mm)
Material Polyethylene (PE)
View Details
General Purpose Plugs for Unified/Straight Threads - GPU1000-14 - MOCAP LLC
Specs
Features Threaded; Flange
Overall Length 0.5315 inch (13.5 mm)
Material Polypropylene (PP)
View Details
Center Pull Tapered Plastic Plugs - CP.23/.30 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.3780 inch (9.6 mm)
Material Polyethylene (PE)
View Details