ASCO P Series - Pressure Switches PG16A

Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
Description
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Suppliers

Company
Product
Description
Supplier Links
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site
P Series - Pressure Switches - PG16A - ASCO
Florham Park, NJ, USA
P Series - Pressure Switches
PG16A
P Series - Pressure Switches PG16A
Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range adjustable deadband. • Choice of single or two-stage units. • Compact size. • Mounts in any position. • Rugged and vibration resistant; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for

Features:

•

Set point repeatability, +1% of operating range.

•

All wiring terminals, adjustments and visual scales

are accessible from the front of the switch.

•

Choice of open frame type, general purpose or

watertight enclosure.

•

Choice of fixed, limited-adjustable or full-range

adjustable deadband.

•

Choice of single or two-stage units.

•

Compact size.

•

Mounts in any position.

•

Rugged and vibration resistant; e.g., for compressors.

•

Visual adjustment scales in psig and bars.

•

Wide selection of transducer wetted materials

suitable for air, water, oil or corrosive fluids.

•

Mix and match switch and transducer components for

Supplier's Site

Technical Specifications

  ASCO ASCO ASCO ASCO ASCO ASCO ASCO ASCO
Product Category Pressure Switches Pressure Switches Pressure Switches Pressure Switches Pressure Switches Pressure Switches Pressure Switches Pressure Switches
Product Number PG16A PG16A PG16A PG16A PG16A PG16A PG16A PG16A
Product Name P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches P Series - Pressure Switches
Sensor Technology Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston Mechanical Deflection; Piston
Pressure Measurement Gauge Gauge Gauge Gauge Gauge Gauge Gauge Gauge
Material Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature) Liquid; Gas; Handles Hazardous Materials (optional feature)
Display Type Analog Meter Analog Meter Analog Meter Analog Meter Analog Meter Analog Meter Analog Meter Analog Meter
Switch Point Range 40 to 400 psi (28.15 to 282 m H2O) 100 to 1000 psi (70.38 to 704 m H2O) 270 to 2700 psi (190 to 1900 m H2O) 10 to 100 psi (7.04 to 70.38 m H2O) 20 to 200 psi (14.08 to 141 m H2O) 6 to 60 psi (4.22 to 42.23 m H2O) 600 to 6000 psi (422 to 4223 m H2O) 30 to 300 psi (21.11 to 211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2969989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Liquid; Oil
Working Pressure Range 29.01 to 580 psi (20.41 to 408 m H2O)
View Details
Thermoplastic Pressure Switch - SWT050T-3A-PV - Plast-O-Matic Valves, Inc.
Specs
Sensor Technology Piston
Pressure Measurement Gauge
Material Liquid
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
Electro-Mechanical Pressure Switches, RM -  - Rotork plc
Specs
Pressure Measurement Gauge
View Details