ASCO Pneumatic Filter P14B-02G

Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY
Description
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 11409451 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
11409451
Pneumatic Filter 11409451
PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY

PARTICULATE FILTER/REGULATOR, STANDARD OUTPUT PRESSURE 0-125 PSIG, LOCKING NON-RISING ADJUSTMENT KNOB, 1.5 OZ BOWL, 5 MICRON ELEMENT, NPTF, 1/4 PORT SIZE, GAUGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pneumatic Filter -  - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
Pneumatic Filter
ASCO NUMATICS Pneumatics P14B-02G

ASCO NUMATICS Pneumatics P14B-02G

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 11409451
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

Fan Filters - 283177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan Mounted Filter
Media Type Polyurethane
Length 3.15 inch (80 mm)
View Details
Stat-Safe Static Dissipative Dust Collector Filters -  - Camfil
Specs
Applications They are most often used for collecting pharmaceutical dusts which are highly explosive and plastic dusts, which produce static electricity.
Construction Cartridge
Media Type Camfil fabricates static dissipative filter cartridges using either OmniPleat® cellulose or DuraPleat spunbond media.
View Details
150mm Plastic Fan Filter Assembly with 45PPI Media - 09650-F/45 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 6 inch (152 mm)
Width / Ring 6 inch (152 mm)
View Details