O-Z/Gedney Explosionproof Conduit Body OELL75

Description
MALLEABLE IRON MATERIAL 3/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITION PROOF 90 DEG HUB LOCATION TOP ACCESS OPENING APPLICATION INDOOR/OUTDOOR, GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS
Datasheet
Description
MALLEABLE IRON MATERIAL 3/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITION PROOF 90 DEG HUB LOCATION TOP ACCESS OPENING APPLICATION INDOOR/OUTDOOR, GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - OELL75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
OELL75
Explosionproof Conduit Body OELL75
MALLEABLE IRON MATERIAL 3/4 INCH HUB SIZE LL CONFIGURATION 2 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE EXPLOSIONPROOF, DUST IGNITION PROOF 90 DEG HUB LOCATION TOP ACCESS OPENING APPLICATION INDOOR/OUTDOOR, GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS
  • MALLEABLE IRON MATERIAL
  • 3/4 INCH HUB SIZE
  • LL CONFIGURATION
  • 2 HUB(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITION PROOF
  • 90 DEG HUB LOCATION
  • TOP ACCESS OPENING
  • APPLICATION INDOOR/OUTDOOR, GENERAL PURPOSE WIRING, PULLING OF WIRES, CONNECT CONDUIT LENGTHS AND CHANGE DIRECTION OF CONDUIT RUNS
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number OELL75
Product Name Explosionproof Conduit Body
Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Type AT - Flexible Steel Conduit -  - Electri-Flex Company
Specs
Material Steel
Flexibility Flexible
Size 2.5 inch (63.5 mm)
View Details
Cable Conduit - 1-2500180-6 - TE Connectivity
Specs
Size 0.8300 inch (21.08 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details