O-Z/Gedney Explosionproof Conduit Body OEC75

Description
IRON MATERIAL 5-1/2 INCH L X 2 INCH W X 2-3/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF STRAIGHT HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OEC MODEL
Datasheet
Description
IRON MATERIAL 5-1/2 INCH L X 2 INCH W X 2-3/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF STRAIGHT HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Body - OEC75 - O-Z/Gedney
St. Louis, MO, USA
Explosionproof Conduit Body
OEC75
Explosionproof Conduit Body OEC75
IRON MATERIAL 5-1/2 INCH L X 2 INCH W X 2-3/16 INCH H SIZE ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH 3/4 INCH HUB SIZE C CONFIGURATION 2 HUB(S) UL, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 7.5 CU INCH CAPACITY EXPLOSIONPROOF, DUST IGNITIONPROOF STRAIGHT HUB LOCATION TOP ACCESS OPENING COLOR GRAY APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675 OEC MODEL
  • IRON MATERIAL
  • 5-1/2 INCH L X 2 INCH W X 2-3/16 INCH H SIZE
  • ALUMINUM ENAMELED ZINC ELECTROPLATED FINISH
  • 3/4 INCH HUB SIZE
  • C CONFIGURATION
  • 2 HUB(S)
  • UL, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2, GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 7.5 CU INCH CAPACITY
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • STRAIGHT HUB LOCATION
  • TOP ACCESS OPENING
  • COLOR GRAY
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50563, MIL-F-28675
  • OEC MODEL
Supplier's Site Datasheet

Technical Specifications

  O-Z/Gedney
Product Category Electrical Conduit
Product Number OEC75
Product Name Explosionproof Conduit Body
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Cable Conduit - 1-2500180-7 - TE Connectivity
Specs
Size 0.9300 inch (23.62 mm)
Temperature Rating -40 to 257 F (-40 to 125 C)
View Details
Conduit - 2149588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material FEP
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details