Appleton Electric Rigid/EMT Conduit Connector NTC-50

Description
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 3.69 INCH IMC/RIGID CONDUIT USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.31 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 3.69 INCH IMC/RIGID CONDUIT USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.31 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-50
Rigid/EMT Conduit Connector NTC-50
COMPRESSION, THREADLESS TYPE STEEL MATERIAL 3.69 INCH IMC/RIGID CONDUIT USED ON 0.38 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.31 INCH DIAMETER 1/2 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • STEEL MATERIAL
  • 3.69 INCH
  • IMC/RIGID CONDUIT USED ON
  • 0.38 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 1.31 INCH DIAMETER
  • 1/2 INCH TRADE SIZE
  • CONCRETETIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SERIES NTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-50
Product Name Rigid/EMT Conduit Connector
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details