Appleton Electric Rigid/EMT Conduit Connector NTC-100

Description
COMPRESSION, THREADLESS TYPE STEEL/MALLEABLE IRON MATERIAL 1.63 INCH IMC/RIGID CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.88 INCH DIAMETER 1 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet
Description
COMPRESSION, THREADLESS TYPE STEEL/MALLEABLE IRON MATERIAL 1.63 INCH IMC/RIGID CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.88 INCH DIAMETER 1 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - NTC-100 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Connector
NTC-100
Rigid/EMT Conduit Connector NTC-100
COMPRESSION, THREADLESS TYPE STEEL/MALLEABLE IRON MATERIAL 1.63 INCH IMC/RIGID CONDUIT USED ON 0.63 INCH THREAD LENGTH UL 514B, CSA C22.2 APPROVAL 1.88 INCH DIAMETER 1 INCH TRADE SIZE CONCRETETIGHT NON-INSULATED THROAT TYPE APPLICABLE STANDARD NEMA FB-1 SERIES NTC MODEL
  • COMPRESSION, THREADLESS TYPE
  • STEEL/MALLEABLE IRON MATERIAL
  • 1.63 INCH
  • IMC/RIGID CONDUIT USED ON
  • 0.63 INCH THREAD LENGTH
  • UL 514B, CSA C22.2 APPROVAL
  • 1.88 INCH DIAMETER
  • 1 INCH TRADE SIZE
  • CONCRETETIGHT
  • NON-INSULATED THROAT TYPE
  • APPLICABLE STANDARD NEMA FB-1
  • SERIES NTC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number NTC-100
Product Name Rigid/EMT Conduit Connector
Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details