NEPMGEL -- EXPLOSIONPROOF NON ILLUMINATED PUSHBUTTON SWITCH
O-Z/GedneyExplosionproof Non Illuminated Pushbutton SwitchNEPMGEL
Description
MUSHROOM, LONG TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
O-Z/Gedney
Done
Datasheet
Description
MUSHROOM, LONG TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
Explosionproof Non Illuminated Pushbutton Switch
NEPMGEL
Explosionproof Non Illuminated Pushbutton Switch
NEPMGEL
MUSHROOM, LONG TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
MUSHROOM, LONG TYPE
3/4 INCH NPSM SIZE
1NO-1NC CONTACT CONFIGURATION
MOMENTARY OPERATION TYPE
600 VAC CONTACT RATING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE
GREEN CAP/LENS COLOR
Supplier's Site
Datasheet
Technical Specifications
O-Z/Gedney
Product Category
Pushbutton Switches
Product Number
NEPMGEL
Product Name
Explosionproof Non Illuminated Pushbutton Switch
Switch Function
Momentary Contact
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems