TE Connectivity Pushbutton Switches 164EL11

Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1836-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1836-ND
Pushbutton Switches 450-1836-ND
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity - 54M6086 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity
54M6086
Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity 54M6086
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164EL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:164EL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site
Switches - Pushbutton Switches - 164EL11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
164EL11
Switches - Pushbutton Switches 164EL11
SWITCH PUSH DPST-NO/NC 5A 250V

SWITCH PUSH DPST-NO/NC 5A 250V

Supplier's Site
Switch, Pushbutton; Panel Mount; LED; 5A; PCB Terminal; 0.4 VA (Max.) @ 28 VAC - 70155891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; LED; 5A; PCB Terminal; 0.4 VA (Max.) @ 28 VAC
70155891
Switch, Pushbutton; Panel Mount; LED; 5A; PCB Terminal; 0.4 VA (Max.) @ 28 VAC 70155891
Pushbutton Switch, Panel Mount, 5 A, 1 Normally Open and 1 Normally Closed Momentary operating function Round actuator style

Pushbutton Switch, Panel Mount, 5 A, 1 Normally Open and 1 Normally Closed

  • Momentary operating function
  • Round actuator style
Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
164EL11
Pushbutton Switches 164EL11
Pushbutton Switches RND ILL 1 NO&NC MOM

Pushbutton Switches RND ILL 1 NO&NC MOM

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1836-ND 54M6086 164EL11 70155891 164EL11
Product Name Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Alcoswitch Te Connectivity Switches - Pushbutton Switches Switch, Pushbutton; Panel Mount; LED; 5A; PCB Terminal; 0.4 VA (Max.) @ 28 VAC Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Single Throw (DPST); DPST-NO/NC Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals Quick Connect/Blade Solder Pin
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push-Turn Buttons - 2AMLJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT3011CF24JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Push Button Switches - 1116514 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Push Button Switches - 1-2213772-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details