Allen-Bradley / Rockwell Automation Pushbutton 800EP-E2

Description
PUSH BUTTON, MOMENTARY, NON-ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), EXTENDED, BLACK. FREE 2 YEAR RADWELL WARRANTY
Description
PUSH BUTTON, MOMENTARY, NON-ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), EXTENDED, BLACK. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 912256 - Radwell International
Willingboro, NJ, United States
Pushbutton
912256
Pushbutton 912256
PUSH BUTTON, MOMENTARY, NON-ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), EXTENDED, BLACK. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, MOMENTARY, NON-ILLUMINATED, ROUND PLASTIC OPERATOR (NEMA TYPE 4/4X/13), EXTENDED, BLACK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 912256
Product Name Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Micro switches - M 610 - M 610-11-30 STECKANSCHLUSS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details