Appleton Electric Explosionproof Pilot Light Control Station N2D75-J1

Description
DEAD END TYPE BLUE COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND N2 MODEL
Datasheet
Description
DEAD END TYPE BLUE COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND N2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - N2D75-J1 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pilot Light Control Station
N2D75-J1
Explosionproof Pilot Light Control Station N2D75-J1
DEAD END TYPE BLUE COLOR 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL UL 698 APPROVAL 120 V VOLTAGE RATING CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/ 9G/12 ENCLOSURE 120 V 6 W 6S6 INCANDESCENT LAMP TYPE DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT SINGLE GANG BOX TYPE 1 PILOT LIGHT(S) APPLETON[R] BRAND N2 MODEL
  • DEAD END TYPE
  • BLUE COLOR
  • 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYESTER ENCLOSURE MATERIAL
  • UL 698 APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III DIV 1 AND 2, NEMA 3/4X/7B/7C/7D/9E/9F/9G/12 ENCLOSURE
  • 120 V 6 W 6S6 INCANDESCENT LAMP TYPE
  • DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • SINGLE GANG BOX TYPE
  • 1 PILOT LIGHT(S)
  • APPLETON[R] BRAND
  • N2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N2D75-J1
Product Name Explosionproof Pilot Light Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 9; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1401N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Length 14 inch (356 mm)
Width 8 inch (203 mm)
Depth 9 inch (229 mm)
View Details
4 suppliers
Enclosures, Boxes, & Cases - 115-908 - Powell Electronics, Inc.
Specs
Type Junction Box
View Details
3 suppliers
Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 6.53 to 9.44 inch (166 to 240 mm)
Width 3.93 to 9.44 inch (99.82 to 240 mm)
Depth 2.16 to 4.05 inch (54.86 to 103 mm)
View Details
Ethernet/POE junction box - ethernet-junction-box-made-ofglass-fibre-reinforced-polyester - BARTEC
Specs
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details