Appleton Electric Explosionproof Selector Switch Control Station N1D75-345

Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-OFF-AUTO N1 MODEL
Datasheet
Description
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-OFF-AUTO N1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - N1D75-345 - Appleton Electric
Rosemont, IL, USA
Explosionproof Selector Switch Control Station
N1D75-345
Explosionproof Selector Switch Control Station N1D75-345
DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH OR 3/4 INCH HUB SIZE GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE 10 AMPERE CURRENT RATING DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT KNOB OPERATOR TYPE 3 POSITION(S) 4 CIRCUIT(S) SINGLE GANG BOX TYPE APPLETON[R] BRAND LEGEND MARKING HAND-OFF-AUTO N1 MODEL
  • DEAD END TYPE
  • 4NO-4NC CONTACT CONFIGURATION
  • (1) 1/2 INCH OR 3/4 INCH HUB SIZE
  • GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • 4 CIRCUIT(S)
  • SINGLE GANG BOX TYPE
  • APPLETON[R] BRAND
  • LEGEND MARKING HAND-OFF-AUTO
  • N1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category NEMA and IP Enclosures
Product Number N1D75-345
Product Name Explosionproof Selector Switch Control Station
NEMA Rating Type 3; Type 4X; Type 7; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-503 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 3.7 inch (93.98 mm)
Width 3.7 inch (93.98 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
Depth 22.64 inch (575 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details