N1D75-102 -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Appleton ElectricExplosionproof Selector Switch Control StationN1D75-102
Description
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
(1) 1/2 INCH OR 3/4 INCH HUB SIZE
GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
KNOB OPERATOR TYPE
3 POSITION(S)
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
APPLETON[R] BRAND
LEGEND MARKING HAND-OFF-AUTO
N1 MODEL
Appleton Electric
Done
Datasheet
Description
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
(1) 1/2 INCH OR 3/4 INCH HUB SIZE
GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
KNOB OPERATOR TYPE
3 POSITION(S)
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
APPLETON[R] BRAND
LEGEND MARKING HAND-OFF-AUTO
N1 MODEL
Explosionproof Selector Switch Control Station
N1D75-102
Explosionproof Selector Switch Control Station
N1D75-102
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
(1) 1/2 INCH OR 3/4 INCH HUB SIZE
GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT
KNOB OPERATOR TYPE
3 POSITION(S)
2 CIRCUIT(S)
SINGLE GANG BOX TYPE
APPLETON[R] BRAND
LEGEND MARKING HAND-OFF-AUTO
N1 MODEL
DEAD END TYPE
2NO-2NC CONTACT CONFIGURATION
(1) 1/2 INCH OR 3/4 INCH HUB SIZE
GLASS REINFORCED THERMOPLASTIC POLYETHERIMIDE ENCLOSURE MATERIAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, NEMA 3/4X/7C/7D/12 ENCLOSURE
10 AMPERE CURRENT RATING
DUST IGNITION PROOF, EXPLOSION PROOF, RAIN TIGHT, WATER TIGHT