PCE Instruments / PCE Americas Inc. pH Meter PCE-PH 23

Description
The waterproof Digital pH Meter PCE-PH 23 is used for rapid fluid analysis. The Digital pH Meter offers the possibility to determine the temperature and the pH value. The operation of the Digital pH Meter PCE-PH 23 is done via the four buttons on the front. The probe installed in the Digital pH Meter can be exchanged easily by loosening the fixing ring from the device and only removing the probe. Due to the waterproof and robust ABS housing (IP67), the Digital pH Meter can also be used under harsh environmental conditions. The recalibration of the Digital pH Meter ensures permanent high accuracy and is very easy to perform using the optionally available calibration sets (automatic calibration function without calibration screws).
Request a Quote
Description
The waterproof Digital pH Meter PCE-PH 23 is used for rapid fluid analysis. The Digital pH Meter offers the possibility to determine the temperature and the pH value. The operation of the Digital pH Meter PCE-PH 23 is done via the four buttons on the front. The probe installed in the Digital pH Meter can be exchanged easily by loosening the fixing ring from the device and only removing the probe. Due to the waterproof and robust ABS housing (IP67), the Digital pH Meter can also be used under harsh environmental conditions. The recalibration of the Digital pH Meter ensures permanent high accuracy and is very easy to perform using the optionally available calibration sets (automatic calibration function without calibration screws).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
pH Meter - PCE-PH 23 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
pH Meter
PCE-PH 23
pH Meter PCE-PH 23
The waterproof Digital pH Meter PCE-PH 23 is used for rapid fluid analysis. The Digital pH Meter offers the possibility to determine the temperature and the pH value. The operation of the Digital pH Meter PCE-PH 23 is done via the four buttons on the front. The probe installed in the Digital pH Meter can be exchanged easily by loosening the fixing ring from the device and only removing the probe. Due to the waterproof and robust ABS housing (IP67), the Digital pH Meter can also be used under harsh environmental conditions. The recalibration of the Digital pH Meter ensures permanent high accuracy and is very easy to perform using the optionally available calibration sets (automatic calibration function without calibration screws).

The waterproof Digital pH Meter PCE-PH 23 is used for rapid fluid analysis. The Digital pH Meter offers the possibility to determine the temperature and the pH value. The operation of the Digital pH Meter PCE-PH 23 is done via the four buttons on the front. The probe installed in the Digital pH Meter can be exchanged easily by loosening the fixing ring from the device and only removing the probe.
Due to the waterproof and robust ABS housing (IP67), the Digital pH Meter can also be used under harsh environmental conditions. The recalibration of the Digital pH Meter ensures permanent high accuracy and is very easy to perform using the optionally available calibration sets (automatic calibration function without calibration screws).

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category pH Electrodes
Product Number PCE-PH 23
Product Name pH Meter
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

pH Tester - PCE-PH 228LAB-GEN - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
Ph Tester - PCE-PH 228LAB-ME3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Specific Electrode Type Measures ORP
Mounting Options Hand Held or Portable
pH Range 0.0 to 14 ph
View Details
Portable PH Meter - PCE-CP 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
pH Range 6.5 to 8.4 ph
pH Accuracy 0.1100 (+/- % FS)
View Details
pH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details