Emerson Automation Solutions – Rosemount PUR-SENSE™ Autoclavable and Steam Sterilizable pH Sensors Model 3800/3800VP

Description
DRIFT FREE REFERENCE - designed with silver-silver chloride reference electrode with gelled electrolyte and proprietary liquid junction. STERILIZATIONS UP TO 140°C – Improved GPHT glass technology increases high temperature stability. FAST, ACCURATE AND IMPROVED STABILITY – Reliable measurements after sterilization cycles. 50 STEAM CYCLES - Ensures fast & accurate long life in actual process conditions. INDIVIDUAL QUALITY CERTIFICATION - With a list of materials for each sensor. Designed for accuracy and stability in a heat intensive application, the new PUR-Sense™ 3800 series pH sensors are optimized for autoclaving and steam sterilization. Building on PERpH-X™ and AccuGlass™ technology, the 3800 sensors exhibit unparalleled stability after exposure to high temperature sterilization. The 3800 series is available in three different insertion lengths, 120 mm, 225 mm and 325 mm. The 3800VP has a PT100 ohm RTD mounted inside the pH glass stem for automatic temperature compensation. The 3800 has no integral temperature sensor and is supplied with a coaxial S8 Pg 13.5 connector. PERpH-X™ and AccuGlass™ are registered marks of Emerson Process Management group of companies
Datasheet
Description
DRIFT FREE REFERENCE - designed with silver-silver chloride reference electrode with gelled electrolyte and proprietary liquid junction. STERILIZATIONS UP TO 140°C – Improved GPHT glass technology increases high temperature stability. FAST, ACCURATE AND IMPROVED STABILITY – Reliable measurements after sterilization cycles. 50 STEAM CYCLES - Ensures fast & accurate long life in actual process conditions. INDIVIDUAL QUALITY CERTIFICATION - With a list of materials for each sensor. Designed for accuracy and stability in a heat intensive application, the new PUR-Sense™ 3800 series pH sensors are optimized for autoclaving and steam sterilization. Building on PERpH-X™ and AccuGlass™ technology, the 3800 sensors exhibit unparalleled stability after exposure to high temperature sterilization. The 3800 series is available in three different insertion lengths, 120 mm, 225 mm and 325 mm. The 3800VP has a PT100 ohm RTD mounted inside the pH glass stem for automatic temperature compensation. The 3800 has no integral temperature sensor and is supplied with a coaxial S8 Pg 13.5 connector. PERpH-X™ and AccuGlass™ are registered marks of Emerson Process Management group of companies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUR-SENSE™ Autoclavable and Steam Sterilizable pH Sensors - Model 3800/3800VP - Emerson Automation Solutions – Rosemount
Irvine, CA, USA
PUR-SENSE™ Autoclavable and Steam Sterilizable pH Sensors
Model 3800/3800VP
PUR-SENSE™ Autoclavable and Steam Sterilizable pH Sensors Model 3800/3800VP
DRIFT FREE REFERENCE - designed with silver-silver chloride reference electrode with gelled electrolyte and proprietary liquid junction. STERILIZATIONS UP TO 140°C – Improved GPHT glass technology increases high temperature stability. FAST, ACCURATE AND IMPROVED STABILITY – Reliable measurements after sterilization cycles. 50 STEAM CYCLES - Ensures fast & accurate long life in actual process conditions. INDIVIDUAL QUALITY CERTIFICATION - With a list of materials for each sensor. Designed for accuracy and stability in a heat intensive application, the new PUR-Sense™ 3800 series pH sensors are optimized for autoclaving and steam sterilization. Building on PERpH-X™ and AccuGlass™ technology, the 3800 sensors exhibit unparalleled stability after exposure to high temperature sterilization. The 3800 series is available in three different insertion lengths, 120 mm, 225 mm and 325 mm. The 3800VP has a PT100 ohm RTD mounted inside the pH glass stem for automatic temperature compensation. The 3800 has no integral temperature sensor and is supplied with a coaxial S8 Pg 13.5 connector. PERpH-X™ and AccuGlass™ are registered marks of Emerson Process Management group of companies
  • DRIFT FREE REFERENCE - designed with silver-silver chloride reference electrode with gelled electrolyte and proprietary liquid junction.
  • STERILIZATIONS UP TO 140°C – Improved GPHT glass technology increases high temperature stability.
  • FAST, ACCURATE AND IMPROVED STABILITY – Reliable measurements after sterilization cycles.
  • 50 STEAM CYCLES - Ensures fast & accurate long life in actual process conditions.
  • INDIVIDUAL QUALITY CERTIFICATION - With a list of materials for each sensor.

Designed for accuracy and stability in a heat intensive application, the new PUR-Sense™ 3800 series pH sensors are optimized for autoclaving and steam sterilization. Building on PERpH-X™ and AccuGlass™ technology, the 3800 sensors exhibit unparalleled stability after exposure to high temperature sterilization.
The 3800 series is available in three different insertion lengths, 120 mm, 225 mm and 325 mm. The 3800VP has a PT100 ohm RTD mounted inside the pH glass stem for automatic temperature compensation. The 3800 has no integral temperature sensor and is supplied with a coaxial S8 Pg 13.5 connector.
PERpH-X™ and AccuGlass™ are registered marks of Emerson Process Management group of companies

Supplier's Site Datasheet

Technical Specifications

  Emerson Automation Solutions – Rosemount
Product Category pH Electrodes
Product Number Model 3800/3800VP
Product Name PUR-SENSE™ Autoclavable and Steam Sterilizable pH Sensors
Electrode Configuration Combination
Reference Solution Options Sealed
Junction Type Single Junction
Mounting Options In-Line (Insertion)
Body Material Glass
Unlock Full Specs
to access all available technical data

Similar Products

pH Meter - PCE-PH 26F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Hand Held or Portable
Body Material Epoxy or Polymer
Features Temperature Compensated
View Details
pH Sensor MECOTRODE VP 120 - 238437 - Hamilton Company
Specs
Electrode Configuration Combination
Reference Solution Options Sealed
Mounting Options Hand Held or Portable
View Details
Metrosep A Supp 16 - 250/4.0 - 6.1031.430 - Metrohm USA, Inc.
Specs
pH Range 0.0 to 14 ph
Operating Temperature 50 to 158 F (10 to 70 C)
Operating Pressure Range 2901 psi (2041 m H2O)
View Details
Swansensor Redox AY - A-87.430.200 - SWAN Analytical USA, INC.
SWAN Analytical USA, INC.
Specs
Specific Electrode Type Measures ORP
Electrode Configuration SingleCell / No Reference
Reference Solution Options Sealed
View Details