Appleton Electric Vaporproof Incandescent Fixture with Globe and Guard MLRI154G1GLB

Description
1-1/4 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL 90 DEG STANCHION MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION HAZARDOUS/WET LOCATION LAMP BASE TYPE MEDIUM VOLTAGE RATING 600 VAC HUB SIZE IN INCH - UOM IN ML MODEL
Datasheet
Description
1-1/4 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL 90 DEG STANCHION MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION HAZARDOUS/WET LOCATION LAMP BASE TYPE MEDIUM VOLTAGE RATING 600 VAC HUB SIZE IN INCH - UOM IN ML MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof Incandescent Fixture with Globe and Guard - MLRI154G1GLB - Appleton Electric
Rosemont, IL, USA
Vaporproof Incandescent Fixture with Globe and Guard
MLRI154G1GLB
Vaporproof Incandescent Fixture with Globe and Guard MLRI154G1GLB
1-1/4 INCH NPT HUB SIZE UL 595, UL 844, UL 1572, CSA APPROVAL 90 DEG STANCHION MOUNTING NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 60 TO 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL BAKED GRAY EPOXY CLADED HOUSING FINISH 1.25 HUB SIZE IN INCH 1-1/4 HUB SIZE - FRACTIONAL DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL BAKED GRAY EPOXY CLADED GUARD FINISH APPLETON[R] BRAND APPLICATION HAZARDOUS/WET LOCATION LAMP BASE TYPE MEDIUM VOLTAGE RATING 600 VAC HUB SIZE IN INCH - UOM IN ML MODEL
  • 1-1/4 INCH NPT HUB SIZE
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • 90 DEG STANCHION MOUNTING
  • NEMA 4X, CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 60 TO 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • BAKED GRAY EPOXY CLADED HOUSING FINISH
  • 1.25 HUB SIZE IN INCH
  • 1-1/4 HUB SIZE - FRACTIONAL
  • DIE CAST COPPER FREE ALUMINUM GUARD MATERIAL
  • HEAT RESISTANT PRISMATIC GLASS GLOBE MATERIAL
  • BAKED GRAY EPOXY CLADED GUARD FINISH
  • APPLETON[R] BRAND
  • APPLICATION HAZARDOUS/WET LOCATION
  • LAMP BASE TYPE MEDIUM
  • VOLTAGE RATING 600 VAC
  • HUB SIZE IN INCH - UOM IN
  • ML MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLRI154G1GLB
Product Name Vaporproof Incandescent Fixture with Globe and Guard
Fixture Type Other; Stanchion
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details