Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBG15LMT

Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBG15LMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBG15LMT
Vaporproof HID Fixture Ballast Assembly MLBG15LMT
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE BAKED GRAY EPOXY CLADED FINISH UL 595, UL 844, UL 1572, CSA APPROVAL HPF, MULTI TAP BALLAST TYPE HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE APPLETON[R] BRAND ENCLOSURE NEMA 4X ENVIRONMENTAL CONDITIONS CORROSION RESISTANT SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
  • BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE
  • BAKED GRAY EPOXY CLADED FINISH
  • UL 595, UL 844, UL 1572, CSA APPROVAL
  • HPF, MULTI TAP BALLAST TYPE
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • APPLETON[R] BRAND
  • ENCLOSURE NEMA 4X
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • SIZE 13.38 INCH WIDTH X 3.04 INCH HEIGHT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBG15LMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details