Appleton Electric Vaporproof HID Fixture Ballast Assembly MLBG10HMT

Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
Datasheet
Description
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MLBG10HMT - Appleton Electric
Rosemont, IL, USA
Vaporproof HID Fixture Ballast Assembly
MLBG10HMT
Vaporproof HID Fixture Ballast Assembly MLBG10HMT
BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH UL 844/1598A/60079-15 APPROVAL MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE PULSE START METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CAST COPPER FREE ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE 1.15 AMPERE OPERATING CURRENT 1.2 AMPERE STARTING CURRENT MERCMASTER[TM] III BRAND ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66 APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
  • BALLAST BODY FOR GLASS GLOBE/POLYMERIC REFLECTOR TYPE
  • ELECTROSTATICALLY APPLIED BAKED GRAY EPOXY CLAD FINISH
  • UL 844/1598A/60079-15 APPROVAL
  • MULTI TAP, SUPER CWA, PULSE START BALLAST TYPE
  • PULSE START METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • CAST COPPER FREE ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • 1.15 AMPERE OPERATING CURRENT
  • 1.2 AMPERE STARTING CURRENT
  • MERCMASTER[TM] III BRAND
  • ENCLOSURE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X/IP66
  • APPLICATION PULP AND PAPER MILL, PROCESSING PLANT, CHEMICAL PLANT, OIL REFINERY, FOUNDRY, MANUFACTURING PLANT, STORAGE AREA, WASTE AND SEWAGE TREATMENT, PARK
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Lighting Fixtures
Product Number MLBG10HMT
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details