RS Components, Ltd. Conduit Fittings 761964

Description
Cutterwell & Co Ltd PMA20W
Request a Quote
Description
Cutterwell & Co Ltd PMA20W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 761964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
761964
Conduit Fittings 761964
Cutterwell & Co Ltd PMA20W

Cutterwell & Co Ltd PMA20W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 761964
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 8722395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 606046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details