Appleton Electric Rigid/EMT Conduit Elbow Joint MFL-50

Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
Datasheet
Description
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - MFL-50 - Appleton Electric
Rosemont, IL, USA
Rigid/EMT Conduit Elbow Joint
MFL-50
Rigid/EMT Conduit Elbow Joint MFL-50
MALLEABLE IRON MATERIAL RIGID CONDUIT/IMC USED ON THREADED MALE/FEMALE INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE WATER TIGHT 90 DEG BEND ANGLE APPLETON. BRAND
  • MALLEABLE IRON MATERIAL
  • RIGID CONDUIT/IMC USED ON
  • THREADED MALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • WATER TIGHT
  • 90 DEG BEND ANGLE
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Conduit Fittings
Product Number MFL-50
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 8726088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.34 inch (34 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details